Vishay Precision Group 9.1V 0.3W Zener Diode DZ23C9V1-E3-08

Description
Zener Diode, 9.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C9V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C9V1-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Zener Diode, 9.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C9V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C9V1-E3-08 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
9.1V 0.3W Zener Diode - 287-DZ23C9V1-E3-08 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
9.1V 0.3W Zener Diode
287-DZ23C9V1-E3-08
9.1V 0.3W Zener Diode 287-DZ23C9V1-E3-08
Zener Diode, 9.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C9V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C9V1-E3-08 can be used for catalog matching and distributor lookup.

Zener Diode, 9.1V V(Z), 5%, 0.3W, Silicon, Unidirectional, ROHS COMPLIANT, PLASTIC PACKAGE-3 Product overview: DZ23C9V1-E3-08 from Vishay is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 9.1V, 0.3W. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 9.1V, 0.3W, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ23C9V1-E3-08 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Zener Diode Arrays - DZ23C9V1-E3-08-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C9V1-E3-08-ND
Zener Diode Arrays DZ23C9V1-E3-08-ND
Zener Diode Array 1 Pair Common Cathode 9.1V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 9.1V 300mW ±5% SOT-23-3

Buy Now Datasheet
Diodes - Zener - Arrays - DZ23C9V1-E3-08 - 773612-DZ23C9V1-E3-08 - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Arrays - DZ23C9V1-E3-08
773612-DZ23C9V1-E3-08
Diodes - Zener - Arrays - DZ23C9V1-E3-08 773612-DZ23C9V1-E3-08
Manufacturer: Vishay Semiconductor Diodes Division Win Source Part Number: 773612-DZ23C9V1-E3-0 8 Series: Automotive, AEC-Q101 Packaging: Reel package Operating Temperature Range: -55°C ~ 150°C Package: TO-236-3, SC-59, SOT-23-3 Mounting: SMD Tolerance: ±5% Power - Max: 300mW Configuration: 1 Pair Common Cathode Current - Reverse Leakage @ Vr: 100nA @ 7V Voltage - Zener (Nom) (Vz): 9.1V Family Name: DZ23C9V1 Categories: Discrete Semiconductor Products Manufacturer Package: SOT-23 Impedance (Maximum) (Zzt): 10 Ohm Alternative Parts (Cross-Reference): DZ23C9V1-HE3-18; DZ23C9V1-HE3-08; DZ23C9V1; DZ23C9V1T/R13; ECCN: EAR99 Estimated EOL Date: 2026 Popularity: Medium Fake Threat In the Open Market: 91 pct. Supply and Demand Status: Limited

Manufacturer: Vishay Semiconductor Diodes Division
Win Source Part Number: 773612-DZ23C9V1-E3-08
Series: Automotive, AEC-Q101
Packaging: Reel package
Operating Temperature Range: -55°C ~ 150°C
Package: TO-236-3, SC-59, SOT-23-3
Mounting: SMD
Tolerance: ±5%
Power - Max: 300mW
Configuration: 1 Pair Common Cathode
Current - Reverse Leakage @ Vr: 100nA @ 7V
Voltage - Zener (Nom) (Vz): 9.1V
Family Name: DZ23C9V1
Categories: Discrete Semiconductor Products
Manufacturer Package: SOT-23
Impedance (Maximum) (Zzt): 10 Ohm
Alternative Parts (Cross-Reference): DZ23C9V1-HE3-18; DZ23C9V1-HE3-08; DZ23C9V1; DZ23C9V1T/R13;
ECCN: EAR99
Estimated EOL Date: 2026
Popularity: Medium
Fake Threat In the Open Market: 91 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C9V1-E3-08 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C9V1-E3-08
Discrete Semiconductor Products - Diodes - Zener DZ23C9V1-E3-08
DIODE ZENER 9.1V 300MW SOT23

DIODE ZENER 9.1V 300MW SOT23

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
DZ23C9V1-E3-08
Zener Diodes DZ23C9V1-E3-08
Zener Diodes 9.1Volt 0.3 Watt 5%

Zener Diodes 9.1Volt 0.3 Watt 5%

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes Zener Diodes
Product Number 287-DZ23C9V1-E3-08 DZ23C9V1-E3-08-ND 773612-DZ23C9V1-E3-08 DZ23C9V1-E3-08 DZ23C9V1-E3-08
Product Name 9.1V 0.3W Zener Diode Zener Diode Arrays Diodes - Zener - Arrays - DZ23C9V1-E3-08 Discrete Semiconductor Products - Diodes - Zener Zener Diodes
Package Tape and Reel SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3 SOT-23-3
RoHS Compliant RoHS
VZ 9.1 volts 9.1 volts
ZZT 10 ohms 10 ohms
PD 300 milliwatts
Unlock Full Specs
to access all available technical data