TVS DIODE 4.3VWM 13VC SOT553 Product overview: DZQA6V8AXV5-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZQA6V8AXV5-7 can be used for catalog matching and distributor lookup.
13V Clamp Ipp Tvs Diode Surface Mount SOT-553
13V Clamp Ipp Tvs Diode Surface Mount SOT-553
13V Clamp Ipp Tvs Diode Surface Mount SOT-553
TVS DIODE 4.3VWM 13VC SOT553
TVS DIODE 4.3VWM 13VC SOT553
TVS DIODE 4.3VWM 13VC SOT553
TVS DIODE, 4.3V, SOT-553 ROHS COMPLIANT: YES
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | 144-DZQA6V8AXV5-7 | DZQA6V8AXV5-7DIDKR-ND | DZQA6V8AXV5-7 | 233-DZQA6V8AXV5-7 | DZQA6V8AXV5-7 | 28AK9009 |
| Product Name | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes | TVS DIODE 4.3VWM 13VC SOT553 | TVS Diodes | Tvs Diode, 4.3V, Sot-553 Rohs Compliant Diodes Inc. |
| Configuration | Single | Single | ||||
| RoHS Compliant | RoHS | RoHS | RoHS | |||
| Package | Tape & Reel (TR) | SOT-553 | SOT-553 | SOT-553 | SOT-553 | |
| Peak Pulse Power | 20 watts | 20 watts | 20 watts | 20 watts | 20 watts | |
| Tj | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) |