ROHM Semiconductor USA, LLC Single Zener Diodes EDZTE6115B

Description
Zener Diode 14.7V 150mW ±2% Surface Mount EMD2
Request a Quote Datasheet
Description
Zener Diode 14.7V 150mW ±2% Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - EDZTE6115BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZTE6115BTR-ND
Single Zener Diodes EDZTE6115BTR-ND
Zener Diode 14.7V 150mW ±2% Surface Mount EMD2

Zener Diode 14.7V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
14.7V 150MW Zener Diode - 287-EDZTE6115B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
14.7V 150MW Zener Diode
287-EDZTE6115B
14.7V 150MW Zener Diode 287-EDZTE6115B
DIODE ZENER 14.7V 150MW EMD2 Product overview: EDZTE6115B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6115B can be used for catalog matching and distributor lookup.

DIODE ZENER 14.7V 150MW EMD2 Product overview: EDZTE6115B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 14.7V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 14.7V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6115B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
DIODE ZENER 14.7V 150MW EMD2 - 687-EDZTE6115B - Utmel Electronic Limited
Hong Kong, China
DIODE ZENER 14.7V 150MW EMD2
687-EDZTE6115B
DIODE ZENER 14.7V 150MW EMD2 687-EDZTE6115B
DIODE ZENER 14.7V 150MW EMD2

DIODE ZENER 14.7V 150MW EMD2

Supplier's Site
Sheung Wan, Hong Kong
Zener Diodes
EDZTE6115B
Zener Diodes EDZTE6115B
Zener Diodes 150MW 15V

Zener Diodes 150MW 15V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZTE6115B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE6115B
Discrete Semiconductor Products - Diodes - Zener EDZTE6115B
DIODE ZENER 14.7V 150MW EMD2

DIODE ZENER 14.7V 150MW EMD2

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number EDZTE6115BTR-ND 287-EDZTE6115B 687-EDZTE6115B EDZTE6115B EDZTE6115B
Product Name Single Zener Diodes 14.7V 150MW Zener Diode DIODE ZENER 14.7V 150MW EMD2 Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package Tape & Reel (TR) SOD-523; SC-79, SOD-523 EMD2
RoHS Compliant RoHS RoHS
ZZT 42 ohms 42 ohms
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete
Unlock Full Specs
to access all available technical data