DIODE CUR REG 30V 9.8MA 300MW
CURRENT REGULATOR DIODES 50V 8.2
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Diodes | Current Limiting Diodes |
| Product Number | 4316-E-822-ND | E-822 |
| Product Name | Current Regulation - Diodes, Transistors | Discrete Semiconductor Products - Current Regulation - Diodes, Transistors |
| Diode Applications | Battery Charger |