DIODES Incorporated 24V 200MW Zener Diode DZ9F24S92-7

Description
DIODE ZENER 24V 200MW SOD923 Product overview: DZ9F24S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F24S92-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER 24V 200MW SOD923 Product overview: DZ9F24S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F24S92-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
24V 200MW Zener Diode - 287-DZ9F24S92-7 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
24V 200MW Zener Diode
287-DZ9F24S92-7
24V 200MW Zener Diode 287-DZ9F24S92-7
DIODE ZENER 24V 200MW SOD923 Product overview: DZ9F24S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F24S92-7 can be used for catalog matching and distributor lookup.

DIODE ZENER 24V 200MW SOD923 Product overview: DZ9F24S92-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 24V, 200MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 24V, 200MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-DZ9F24S92-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Single - 1324513-DZ9F24S92-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Single
1324513-DZ9F24S92-7
Discrete Semiconductor Products - Diodes - Zener - Single 1324513-DZ9F24S92-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1324513-DZ9F24S92-7 Category: Discrete Semiconductor Products>Diodes - Zener - Single Packaging: Reel - TR Standard Package: 10,000 Mounting: Surface Mount Tolerance: ±5% Power - Max: 200 mW Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA Current - Reverse Leakage @ Vr: 100 nA @ 18.9 V Voltage - Zener (Nom) (Vz): 24 V Impedance (Max) (Zzt): 70 Ohms Supplier Device Package: SOD-923 Temperature Range - Operating: -65°C ~ 150°C (TJ) Case / Package: SOD-923 ECCN: EAR99 Fake Threat In the Open Market: 71 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Other Part Number: DZ9F24S92-7DICT,DZ9F 24S92-7DITR,DZ9F24S9 2-7DIDKR Base Product Number: DZ9F24 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1324513-DZ9F24S92-7
Category: Discrete Semiconductor Products>Diodes - Zener - Single
Packaging: Reel - TR
Standard Package: 10,000
Mounting: Surface Mount
Tolerance: ±5%
Power - Max: 200 mW
Voltage - Forward (Vf) (Max) @ If: 900 mV @ 10 mA
Current - Reverse Leakage @ Vr: 100 nA @ 18.9 V
Voltage - Zener (Nom) (Vz): 24 V
Impedance (Max) (Zzt): 70 Ohms
Supplier Device Package: SOD-923
Temperature Range - Operating: -65°C ~ 150°C (TJ)
Case / Package: SOD-923
ECCN: EAR99
Fake Threat In the Open Market: 71
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Other Part Number: DZ9F24S92-7DICT,DZ9F24S92-7DITR,DZ9F24S92-7DIDKR
Base Product Number: DZ9F24
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Single Zener Diodes - DZ9F24S92-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DZ9F24S92-7DITR-ND
Single Zener Diodes DZ9F24S92-7DITR-ND
Zener Diode 24V 200mW ±5% Surface Mount SOD-923

Zener Diode 24V 200mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Single Zener Diodes - DZ9F24S92-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
DZ9F24S92-7DICT-ND
Single Zener Diodes DZ9F24S92-7DICT-ND
Zener Diode 24V 200mW ±5% Surface Mount SOD-923

Zener Diode 24V 200mW ±5% Surface Mount SOD-923

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ9F24S92-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ9F24S92-7
Discrete Semiconductor Products - Diodes - Zener DZ9F24S92-7
DIODE ZENER 24V 200MW SOD923

DIODE ZENER 24V 200MW SOD923

Supplier's Site
Single Zener Diodes - DZ9F24S92-7 - ODG (Origin Data Global)
Shenzhen, China
Single Zener Diodes
DZ9F24S92-7
Single Zener Diodes DZ9F24S92-7
DIODE ZENER 24V 200MW SOD923

DIODE ZENER 24V 200MW SOD923

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ9F24S92-7
Zener Diodes DZ9F24S92-7
Zener Diodes Zerner Diode Ultra-Small SOD923

Zener Diodes Zerner Diode Ultra-Small SOD923

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Zener Diodes Zener Diodes Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number 287-DZ9F24S92-7 1324513-DZ9F24S92-7 DZ9F24S92-7DITR-ND DZ9F24S92-7 DZ9F24S92-7 DZ9F24S92-7
Product Name 24V 200MW Zener Diode Discrete Semiconductor Products - Diodes - Zener - Single Single Zener Diodes Discrete Semiconductor Products - Diodes - Zener Single Zener Diodes Zener Diodes
Package Tape & Reel (TR) SOD-923 SOD-923 SOD-923 SOD-923-2
RoHS Compliant RoHS RoHS
VZ 24 volts 24 volts 24 volts 24 volts
ZZT 70 ohms 70 ohms 70 ohms 70 ohms
Unlock Full Specs
to access all available technical data