DIODE GP 600V 800MA DO214AC Product overview: EC8FS6 from KYOCERA AVX is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 600V, 800MA. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 600V, 800MA, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EC8FS6 can be used for catalog matching and distributor lookup.
Diode Standard 600V 800mA Surface Mount DO-214AC (SMA)
Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 255711-EC8FS6
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Sufficient
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
DIODE GP 600V 800MA DO214AC
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Rectifiers | Diodes | Step Recovery Diodes | Rectifiers |
| Product Number | 280-EC8FS6 | 478-EC8FS6TR-ND | 255711-EC8FS6 | EC8FS6 |
| Product Name | 600V 800MA Diode and Rectifier | Single Diodes | Diodes, Rectifiers - Single - EC8FS6 | Discrete Semiconductor Products - Diodes - Rectifiers |
| Package | Tape & Reel (TR) | SMA | ||
| RoHS Compliant | RoHS | RoHS | ||
| Tj | -40 C (-40 F) | -40 to 150 C (-40 to 302 F) |