Manufacturer: Kyocera International Inc. Electronic Components
Win Source Part Number: 255574-EC30QSA045
Categories: Discrete Semiconductor Products
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Diode Schottky 45V 3A 2-Pin SMA Automotive AEC-Q101 Product overview: EC30QSA045 from KYOCERA Corporation is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Automotive, Schottky, 45V, 3A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, Automotive, 45V, 3A, Diode and Rectifier, Single Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 280-EC30QSA045 can be used for catalog matching and distributor lookup.
Diode Schottky 45V 3A Surface Mount DO-214AC (SMA)
DIODE SCHOTTKY 45V 3A DO214AC
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Schottky Diodes | Rectifiers | Diodes | Rectifiers |
| Product Number | 255574-EC30QSA045 | 280-EC30QSA045 | 478-EC30QSA045TR-ND | EC30QSA045 |
| Product Name | Diodes, Rectifiers - Single - EC30QSA045 | Automotive Schottky 45V 3A Diode and Rectifier | Single Diodes | Discrete Semiconductor Products - Diodes - Rectifiers |
| RoHS Compliant | RoHS | RoHS |