ROHM Semiconductor USA, LLC Single Zener Diodes EDZTE6113B

Description
Zener Diode 13V 150mW ±2% Surface Mount EMD2
Request a Quote Datasheet
Description
Zener Diode 13V 150mW ±2% Surface Mount EMD2
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Zener Diodes - EDZTE6113BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Zener Diodes
EDZTE6113BTR-ND
Single Zener Diodes EDZTE6113BTR-ND
Zener Diode 13V 150mW ±2% Surface Mount EMD2

Zener Diode 13V 150mW ±2% Surface Mount EMD2

Buy Now Datasheet
Diodes - Zener - Single - EDZTE6113B - 015174-EDZTE6113B - Win Source Electronics
Laguna Hills, CA, United States
Diodes - Zener - Single - EDZTE6113B
015174-EDZTE6113B
Diodes - Zener - Single - EDZTE6113B 015174-EDZTE6113B
Manufacturer: Rohm Semiconductor Win Source Part Number: 015174-EDZTE6113B Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±2% Current - Reverse Leakage @ Vr: 100nA @ 10V Voltage - Zener (Nom) (Vz): 13V Impedance (Max) (Zzt): 37 Ohm Categories: Discrete Semiconductor Products Status: Not For New Designs Temperature Range - Operating: -55°C to 150°C Case / Package: EMD2 Maximum Power Dissipation: 150mW Popularity: Medium Fake Threat In the Open Market: 90 pct. Supply and Demand Status: Sufficient

Manufacturer: Rohm Semiconductor
Win Source Part Number: 015174-EDZTE6113B
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±2%
Current - Reverse Leakage @ Vr: 100nA @ 10V
Voltage - Zener (Nom) (Vz): 13V
Impedance (Max) (Zzt): 37 Ohm
Categories: Discrete Semiconductor Products
Status: Not For New Designs
Temperature Range - Operating: -55°C to 150°C
Case / Package: EMD2
Maximum Power Dissipation: 150mW
Popularity: Medium
Fake Threat In the Open Market: 90 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
13V 150MW Zener Diode - 287-EDZTE6113B - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
13V 150MW Zener Diode
287-EDZTE6113B
13V 150MW Zener Diode 287-EDZTE6113B
DIODE ZENER 13V 150MW EMD2 Product overview: EDZTE6113B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6113B can be used for catalog matching and distributor lookup.

DIODE ZENER 13V 150MW EMD2 Product overview: EDZTE6113B from ROHM Semiconductor is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 13V, 150MW. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 13V, 150MW, Single Zener Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 287-EDZTE6113B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Zener Diodes
EDZTE6113B
Zener Diodes EDZTE6113B
Zener Diodes 150MW 13V

Zener Diodes 150MW 13V

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - EDZTE6113B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
EDZTE6113B
Discrete Semiconductor Products - Diodes - Zener EDZTE6113B
DIODE ZENER 13V 150MW EMD2

DIODE ZENER 13V 150MW EMD2

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diodes Zener Diodes Zener Diodes Zener Diodes Zener Diodes
Product Number EDZTE6113BTR-ND 015174-EDZTE6113B 287-EDZTE6113B EDZTE6113B EDZTE6113B
Product Name Single Zener Diodes Diodes - Zener - Single - EDZTE6113B 13V 150MW Zener Diode Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Life Cycle Stage Declining; Not For New Designs Removed; Obsolete
Package EMD2 Tape & Reel (TR) EMD2
VZ 13 volts 13 volts
Unlock Full Specs
to access all available technical data