DIODES Incorporated 6.8V SOT23 Zener Diode DZ23C6V8-7

Description
DIODE ZENER ARRAY 6.8V SOT23-3 Product overview: DZ23C6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C6V8-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
DIODE ZENER ARRAY 6.8V SOT23-3 Product overview: DZ23C6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C6V8-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
6.8V SOT23 Zener Diode
295-DZ23C6V8-7
6.8V SOT23 Zener Diode 295-DZ23C6V8-7
DIODE ZENER ARRAY 6.8V SOT23-3 Product overview: DZ23C6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C6V8-7 can be used for catalog matching and distributor lookup.

DIODE ZENER ARRAY 6.8V SOT23-3 Product overview: DZ23C6V8-7 from Diodes Incorporated is a Zener Diode for voltage regulation, reference clamping, overvoltage protection, and compact board-level circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Zener, 6.8V, SOT23. Search-friendly keywords include Zener diode, voltage reference, clamp, regulation, Zener, 6.8V, SOT23, Zener Diode Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 295-DZ23C6V8-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays - 1381969-DZ23C6V8-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays
1381969-DZ23C6V8-7
Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays 1381969-DZ23C6V8-7
Win Source Part Number: 1381969-DZ23C6V8-7 Category: Discrete Semiconductor Products>Diodes>Zene r>Zener Diode Arrays Package: Tape & Reel Standard Package: 3,000 pcs Tolerance: ±5% Power - Max: 300 mW Configuration: 1 Pair Common Cathode Voltage - Zener (Nom) (Vz): 6.8 V Impedance (Max) (Zzt): 8 Ohms Mounting Type: Surface Mount Package / Case: TO-236-3, SC-59, SOT-23-3 Supplier Device Package: SOT-23-3 Temperature Range - Operating: -65°C ~ 150°C ECCN: EAR99 Fake Threat In the Open Market: 59 pct. REACH Status: REACH Unaffected HTSUS: 8541.10.0050 Mfr: Diodes Incorporated Base Product Number: DZ23C6V8 RoHS Status: RoHS non-compliant Moisture Sensitivity Level (MSL): 1 (Unlimited)

Win Source Part Number: 1381969-DZ23C6V8-7
Category: Discrete Semiconductor Products>Diodes>Zener>Zener Diode Arrays
Package: Tape & Reel
Standard Package: 3,000 pcs
Tolerance: ±5%
Power - Max: 300 mW
Configuration: 1 Pair Common Cathode
Voltage - Zener (Nom) (Vz): 6.8 V
Impedance (Max) (Zzt): 8 Ohms
Mounting Type: Surface Mount
Package / Case: TO-236-3, SC-59, SOT-23-3
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -65°C ~ 150°C
ECCN: EAR99
Fake Threat In the Open Market: 59 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.10.0050
Mfr: Diodes Incorporated
Base Product Number: DZ23C6V8
RoHS Status: RoHS non-compliant
Moisture Sensitivity Level (MSL): 1 (Unlimited)

Buy Now Datasheet
Zener Diode Arrays - DZ23C6V8DITR-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C6V8DITR-ND
Zener Diode Arrays DZ23C6V8DITR-ND
Zener Diode Array 1 Pair Common Cathode 6.8V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 6.8V 300mW ±5% SOT-23-3

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C6V8-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C6V8-7
Discrete Semiconductor Products - Diodes - Zener DZ23C6V8-7
DIODE ZENER ARRAY 6.8V SOT23-3

DIODE ZENER ARRAY 6.8V SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited
Product Category Zener Diodes Diode Arrays Diode Arrays Zener Diodes
Product Number 295-DZ23C6V8-7 1381969-DZ23C6V8-7 DZ23C6V8DITR-ND DZ23C6V8-7
Product Name 6.8V SOT23 Zener Diode Discrete Semiconductor Products - Diodes - Zener - Zener Diode Arrays Zener Diode Arrays Discrete Semiconductor Products - Diodes - Zener
Package Tape & Reel (TR) TO-236-3, SC-59, SOT-23-3 SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
ZZT 8 ohms 8 ohms
Tj -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F) -65 to 150 C (-85 to 302 F)
Diode Type Zener; 1 Pair Common Cathode
Unlock Full Specs
to access all available technical data