Manufacturer: Vishay
Win Source Part Number: 917829-EDF1BS-E3/45
Operating Temperature Range: -55°C ~ 150°C (TJ)
Features: Bridge Rectifier Single Phase Standard 100 V Surface Mount DFS
Package: 4-SMD, Gull Wing
Package: Tube
Mounting: Surface Mount
Family Name: EDF1
Categories: Discrete Semiconductor Products
Case / Package: DFS
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 82 pct.
Supply and Demand Status: Balance
Quantity per package: 50
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 51 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.10.0080
Diode Rectifier Bridge Single 100V 1A 4-Pin Case DFS Tube Product overview: EDF1BS-E3/45 from Vishay is a Diode and Rectifier for rectification, reverse-polarity protection, signal routing, surge suppression, and electronic circuit reliability. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 100V, 1A. Search-friendly keywords include diode, rectifier, Schottky, switching diode, 100V, 1A, Diode and Rectifier, Bridge Rectifiers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 299-EDF1BS-E3/45 can be used for catalog matching and distributor lookup.
Bridge Rectifier Single Phase Standard 100V Surface Mount DFS
BRIDGE RECT 1PHASE 100V 1A DFS
Bridge Rectifiers 1.0 Amp 100 Volt
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Diodes | Rectifiers | Rectifiers | Rectifiers | Rectifiers |
| Product Number | 917829-EDF1BS-E3/45 | 299-EDF1BS-E3/45 | EDF1BS-E3/45-ND | EDF1BS-E3/45 | EDF1BS-E3/45 |
| Product Name | Bridge Rectifiers - EDF1BS-E3/45 | 100V 1A Diode and Rectifier | Bridge Rectifiers | Discrete Semiconductor Products - Diodes - Bridge Rectifiers | Bridge Rectifiers |
| Diode Type | Bridge Rectifier Single Phase Standard 100 V Surface Mount DFS | ||||
| Tj | -55 to 150 C (-67 to 302 F) | -55 C (-67 F) | -55 to 150 C (-67 to 302 F) | -55 to 150 C (-67 to 302 F) | |
| Package | Tube | 4-SMD, Gull Wing | DFS | ||
| RoHS Compliant | RoHS |