Vishay Precision Group Zener Diode Arrays DZ23C6V2-G3-18

Description
Zener Diode Array 1 Pair Common Cathode 6.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet
Description
Zener Diode Array 1 Pair Common Cathode 6.2V 300mW ±5% SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Zener Diode Arrays - DZ23C6V2-G3-18-ND - DigiKey
Thief River Falls, MN, United States
Zener Diode Arrays
DZ23C6V2-G3-18-ND
Zener Diode Arrays DZ23C6V2-G3-18-ND
Zener Diode Array 1 Pair Common Cathode 6.2V 300mW ±5% SOT-23-3

Zener Diode Array 1 Pair Common Cathode 6.2V 300mW ±5% SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Zener Diodes
DZ23C6V2-G3-18
Zener Diodes DZ23C6V2-G3-18
Zener Diodes 6.2Volt 0.3 Watt 5%

Zener Diodes 6.2Volt 0.3 Watt 5%

Buy Now Datasheet
Discrete Semiconductor Products - Diodes - Zener - DZ23C6V2-G3-18 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Diodes - Zener
DZ23C6V2-G3-18
Discrete Semiconductor Products - Diodes - Zener DZ23C6V2-G3-18
DIODE ZENER 6.2V 300MW SOT23

DIODE ZENER 6.2V 300MW SOT23

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Diode Arrays Zener Diodes Zener Diodes
Product Number DZ23C6V2-G3-18-ND DZ23C6V2-G3-18 DZ23C6V2-G3-18
Product Name Zener Diode Arrays Zener Diodes Discrete Semiconductor Products - Diodes - Zener
Arrangement Common Catode
Tj -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Package SC-59; SOT23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT23; SOT-23-3
Life Cycle Stage Active
Unlock Full Specs
to access all available technical data

Similar Products

Diodes, Rectifiers - Arrays - M1MA151WKT1 - 880497-M1MA151WKT1 - Win Source Electronics
Specs
Diode Type Diode Array 40 V
View Details
Schottky barrier double diode - BAT74V,115 - Nexperia B.V.
Specs
Applications Switching
Package SOT666
RoHS Compliant RoHS
View Details
7 suppliers
Rectifier Diodes, Type LLD - Model: YG902C3R - Fuji Electric Corp. of America
Fuji Electric Corp. of America
Specs
Diode Applications Rectifier
VF 1.2 volts
IR 0.1000 mA
View Details
Zener Diodes - 8228931P - RS Components, Ltd.
RS Components, Ltd.
Specs
Arrangement Common Anode
Diode Type General Purpose; Zener
RoHS Compliant RoHS
View Details