13V Clamp Ipp Tvs Diode Surface Mount SOT-553
13V Clamp Ipp Tvs Diode Surface Mount SOT-553
13V Clamp Ipp Tvs Diode Surface Mount SOT-553
Manufacturer: Diodes Incorporated
Win Source Part Number: 1035710-DZQA5V6AXV5-
Packaging: Reel - TR
Type: Zener
Applications: Automotive
Mounting: SMD (SMT)
Unidirectional Channels: 4
Family Name: DZQA5V6AXV5
Categories: Circuit Protection
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-553
STAND-OFF Voltage (Vwm): 3V
Minimum Breakdown Voltage: 5.3V
Max Clamping Voltage: 13V
Power Dissipation - Pd: 20W
Alternative Parts (Cross-Reference): PESD3V3L4UF; ESDALC6V1W5; MMQA5V6T3G;
Introduction Date: March 30, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2023
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 92 pct.
Supply and Demand Status: Sufficient
TVS DIODE 3VWM 13VC SOT553 Product overview: DZQA5V6AXV5-7 from Diodes Incorporated is a TVS Protection Diode for ESD protection, surge suppression, transient voltage clamping, communication ports, and industrial electronics. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TVS. Search-friendly keywords include TVS diode, ESD protection, surge suppression, transient voltage, TVS, TVS Protection Diode, TVS Diodes. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 144-DZQA5V6AXV5-7 can be used for catalog matching and distributor lookup.
TVS DIODE 3VWM 13VC SOT553
TVS DIODE 3VWM 13VC SOT553
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) | Transient Voltage Suppressor Diodes (TVS) |
| Product Number | DZQA5V6AXV5DICT-ND | 1035710-DZQA5V6AXV5-7 | 144-DZQA5V6AXV5-7 | DZQA5V6AXV5-7 | DZQA5V6AXV5-7 |
| Product Name | TVS Diodes | TVS - TVS - Diodes - DZQA5V6AXV5-7 | TVS Protection Diode | TVS Diodes | Circuit Protection - Transient Voltage Suppressors (TVS) - TVS Diodes |
| Configuration | Single | Single | |||
| Package | SOT-553 | SOT-553 | Tape & Reel (TR) | SOT-553 | SOT-553 |
| Peak Pulse Power | 20 watts | 20 watts | 20 watts | 20 watts | |
| VC | 13 volts | 13 volts | 13 volts | 13 volts | |
| VBR | 5.3 volts | 5.3 volts | 5.3 volts | 5.3 volts |