Manufacturer: Microchip Technology
Win Source Part Number: 1077193-MIC68200-1.2
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable, Power On Reset
Output Current: 1A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 1.2V or Tacking
Dropout Voltage-Max: 0.4V @ 1A
Operating Supply Current: 15mA to 80mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
IC REG LIN 1.2V 1A 10MLF Product overview: MIC68200-1.2YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC68200-1.2YML-
IC REG LIN 1.2V 1A 10MLF
IC REG LINEAR 1.2V 1A 10MLF
LDO Voltage Regulators 2A Peak FPGA/CPLD LDO with POR, Ramp Control, and Sequencing
Linear Voltage Regulator IC Positive Fixed 1 Output 1A 10-MLF® (3x3)
IC REG LIN 1.2V 1A 10MLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Utmel Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 1077193-MIC68200-1.2YML-TR | 576-1953-1-ND | 776-MIC68200-1.2YML-TR | MIC68200-1.2YML-TR | 536-MIC68200-1.2YML-TR | MIC68200-1.2YML-TR | MIC68200-1.2YML-TR | MIC68200-1.2YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC68200-1.2YML-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 1A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | IC REG LINEAR 1.2V 1A 10MLF | LDO Voltage Regulators | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-MLF (3x3) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Life Cycle Stage | Maturity; Active | Active | Active | |||||
| Special Features | Input Overcurrent Protection; Enable, Power On Reset | Input Overcurrent Protection | Enable, Power On Reset |