LDO Voltage Regulators Single 300mA Low Dropout LDO w/ Active Pull-Down
IC REG LINEAR 1.2V 300MA 6TMLF
IC REG LINEAR 1.2V 300MA 6TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.2x1.2)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5364-1.2YMT-T5 | MIC5364-1.2YMT-T5 | MIC5364-1.2YMT-T5 | MIC5364-1.2YMT-T5 |
| Product Name | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Output Voltage | 1.2 volts | 1.2 to ? volts | ||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® |