LDO Voltage Regulators 500mA Fixed Output LDO with Ripple Blocker Technology
IC REG LINEAR 3.3V 500MA 6TDFN
IC REG LINEAR 3.3V 500MA 6TDFN
IC REG LINEAR 3.3V 500MA 6TDFN
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC94345-SYMT-T5 | MIC94345-SYMT-T5 | MIC94345-SYMT-T5 | MIC94345-SYMT-T5 |
| Product Name | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Output Voltage | 3.3 volts | 3.3 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | |
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad |