IC REG LIN POS ADJ 500MA 6TDFN Product overview: MIC94325YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94325YMT-TR can be used for catalog matching and distributor lookup.
Manufacturer: Microchip Technology
Win Source Part Number: 803359-MIC94325YMT-T
Packaging: Reel
Mounting Style: SMD
Current - Output: 500mA
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.2V
Supplier Device Package: 6-TDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 3.6V
PSRR: 85dB ~ 50dB (100Hz ~ 5MHz)
Maximum Output Voltage: 3.4V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 6-UFDFN Exposed Pad
Popularity: Medium
Fake Threat In the Open Market: 74 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.2V at 500mA
Current - Quiescent (Iq): 250μA
Part Number Series: MIC94325
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TDFN (1.6x1.6)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TDFN (1.6x1.6)
Linear Voltage Regulator IC Positive Adjustable 1 Output 500mA 6-TDFN (1.6x1.6)
IC REG LIN POS ADJ 500MA 6TDFN
IC REG LIN POS ADJ 500MA 6TDFN
LDO Voltage Regulators 500mA LDO with Ripple Blocker Technology
IC REG LIN POS ADJ 500MA 6TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 776-MIC94325YMT-TR | 803359-MIC94325YMT-TR | 576-4164-1-ND | MIC94325YMT-TR | MIC94325YMT-TR | MIC94325YMT-TR | MIC94325YMT-TR |
| Product Name | 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC94325YMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Output Voltage | 1.2 to 3.4 volts | 3.4 volts | 1.2 to 3.4 volts | 1.2 volts | 1.2 volts | ||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| Dropout Voltage | 0.1000 volts | 0.2000 volts | 0.2000 volts | 0.2000 volts |