IC REG LINEAR 1.8V 500MA 6TDFN Product overview: MIC94345-GYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94345-GYMT-TR
Manufacturer: Microchip Technology
Win Source Part Number: 927161-MIC94345-GYMT
Series: Ripple Blocker™
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed Output 500mA 6-TDFN (1.6x1.6)
Package: 6-UFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC94345
Categories: Integrated Circuits (ICs)
Case / Package: 6-TDFN (1.6x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 33 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 576-4241-6, MIC94345GYMTTR, 576-4241-2, MIC94345-GYMT TR, 576-4241-1
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6)
IC REG LINEAR 1.8V 500MA 6TDFN
IC REG LINEAR 1.8V 500MA 6TDFN
IC REG LINEAR 1.8V 500MA 6TDFN
LDO Voltage Regulators 500mA Fixed Output LDO with Ripple Blocker Technology
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | ODG (Origin Data Global) | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC94345-GYMT-TR | 927161-MIC94345-GYMT-TR | 576-4241-2-ND | MIC94345-GYMT-TR | MIC94345-GYMT-TR | MIC94345-GYMT-TR | MIC94345-GYMT-TR |
| Product Name | 1.8V 500MA Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC94345-GYMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed | Fixed | ||||
| Package Type | Other; Tape & Reel (TR) | Other; 6-TDFN (1.6x1.6) | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Output Voltage | 1.8 volts | 1.8 volts | 1.8 volts | 1.8 volts | |||
| IOUT | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | 0.5000 amps | ||
| VIN | 3.6 volts | 3.6 volts | 3.6 volts |