Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 10-MLF® (3x3)
LDO Voltage Regulators
IC REG LINEAR 1.8V 1.5A 10MLF
IC REG LINEAR 1.8V 1.5A 10MLF
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 10-MLF® (3x3)
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3072-2-ND | MIC69151-1.8YML-TR | MIC69151-1.8YML-TR | MIC69151-1.8YML-TR | MIC69151-1.8YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |