Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A S-PAK-5
IC REG LINEAR POS ADJ 3A SPAK-5 Product overview: MIC69302WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69302WR-TR can be used for catalog matching and distributor lookup.
IC REG LINEAR POS ADJ 3A SPAK-5
LDO Voltage Regulators 3A, Low VIN, Single Supply LDO
IC REG LINEAR POS ADJ 3A SPAK-5
| DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-4104-1-ND | 776-MIC69302WR-TR | MIC69302WR-TR | MIC69302WR-TR | MIC69302WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 3A Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection | Enable |