Microchip Technology, Inc. Power Management IC MIC9130YQS

Description
IC REG CTRLR TELECOM 1OUT 16QSOP Product overview: MIC9130YQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130YQS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR TELECOM 1OUT 16QSOP Product overview: MIC9130YQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130YQS can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-MIC9130YQS
Power Management IC 750-MIC9130YQS
IC REG CTRLR TELECOM 1OUT 16QSOP Product overview: MIC9130YQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130YQS can be used for catalog matching and distributor lookup.

IC REG CTRLR TELECOM 1OUT 16QSOP Product overview: MIC9130YQS from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130YQS can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130YQS - 044805-MIC9130YQS - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130YQS
044805-MIC9130YQS
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130YQS 044805-MIC9130YQS
Manufacturer: Microchip Technology Win Source Part Number: 044805-MIC9130YQS Packaging: Tube/Rail Applications: Controller, Telecom Mounting: SMD (SMT) Voltage - Input: 9 V to 18 V Number of Outputs: 1 Output Voltage: 4.7 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-QSOP

Manufacturer: Microchip Technology
Win Source Part Number: 044805-MIC9130YQS
Packaging: Tube/Rail
Applications: Controller, Telecom
Mounting: SMD (SMT)
Voltage - Input: 9 V to 18 V
Number of Outputs: 1
Output Voltage: 4.7 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-QSOP

Buy Now Datasheet
Shenzhen, China
PMIC - Voltage Regulators - Special Purpose
MIC9130YQS
PMIC - Voltage Regulators - Special Purpose MIC9130YQS
IC REG CTRLR TELECOM 1OUT 16QSOP

IC REG CTRLR TELECOM 1OUT 16QSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Controllers
MIC9130YQS
Switching Controllers MIC9130YQS
Switching Controllers SO-16 High Vin Telecom DC/DC PWM Control

Switching Controllers SO-16 High Vin Telecom DC/DC PWM Control

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators
Product Number 750-MIC9130YQS 044805-MIC9130YQS MIC9130YQS MIC9130YQS
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130YQS PMIC - Voltage Regulators - Special Purpose Switching Controllers
Package Type Other; Tube Other; 16-QSOP
Output Voltage 4.85 volts 4.7 to 5 volts
IOUT 1 amps
fsw 2500 kHz
Unlock Full Specs
to access all available technical data