Win Source Part Number: 1213274-MIC94355-SYM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Ripple Blocker™
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 500mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-TDFN (1.6x1.6)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB ~ 50dB (100Hz ~ 5MHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC94355-SYMT T5;
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC94355-SYMTT5,MIC9
Base Product Number: MIC94355
Voltage Dropout (Max): 0.2V @ 500mA
IC REG LINEAR 3.3V 500MA 6TDFN Product overview: MIC94355-SYMT-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94355-SYMT-T5
LDO Voltage Regulators 500mA Fixed LDO w/ Ripple Blocker
IC REG LINEAR 3.3V 500MA 6TDFN
IC REG LINEAR 3.3V 500MA 6TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1213274-MIC94355-SYMT-T5 | 776-MIC94355-SYMT-T5 | MIC94355-SYMT-T5 | MIC94355-SYMT-T5 | MIC94355-SYMT-T5 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 3.3V 500MA Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection; Enable | Enable |