Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23-5
IC REG LINEAR 1.2V 200MA SOT23-5 Product overview: MIC94310-4YM5-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 200MA, SOT23. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 200MA, SOT23, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94310-4YM5-T5
Manufacturer: Microchip Technology
Win Source Part Number: 1077304-MIC94310-4YM
Packaging: Cut Reel
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 200mA
Categories: Integrated Circuits
Temperature Range - Operating: -40°C to 125°C
Case / Package: SOT-23-5
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1.2V
Dropout Voltage-Max: 0.1V @ 200mA
Operating Supply Current: 250μA
PSRR: 85dB to 50dB (100Hz to 10MHz)
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1.2V 200MA SOT23-5
IC REG LINEAR 1.2V 200MA SOT23-5
LDO Voltage Regulators 200mA Ripple Blocker w/ Fixed V Follower
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-4777-1-ND | 776-MIC94310-4YM5-T5 | 1077304-MIC94310-4YM5-T5 | MIC94310-4YM5-T5 | MIC94310-4YM5-T5 | MIC94310-4YM5-T5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.2V 200MA SOT23 Voltage Regulator IC | PMIC - PMIC - Voltage Regulators - Linear - MIC94310-4YM5-T5 | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | Low Dropout | ||||
| Output Polarity | Positive | |||||
| Output Voltage Type | Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; SC-74A, SOT-753 | Other; Tape & Reel (TR) | SOT23; Other; SOT-23-5 | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |