IC REG LINEAR 2.8V 200MA 4TDFN Product overview: MIC94310-MYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94310-MYMT-TR
Win Source Part Number: 964989-MIC94310-MYMT
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Ripple Blocker™
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 2.8V
Package / Case: 4-UFDFN Exposed Pad
Supplier Device Package: 4-TDFN (1.2x1.6)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB ~ 50dB (100Hz ~ 10MHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): NCP551SN30T1G; NCP551SN28T1G; NCP551SN33T1; MIC5302-1.8YMT-TR; LP5907SNX-2.5/NOPB; MIC5302-2.5YMT-TRMIC
ECCN: EAR99
Fake Threat In the Open Market: 68 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: -MIC94310-MYMT TR-ND,576-4125-6,MIC
Base Product Number: MIC94310
Voltage Dropout (Max): 0.1V @ 200mA
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TDFN (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TDFN (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TDFN (1.2x1.6)
IC REG LINEAR 2.8V 200MA 4TDFN
IC REG LINEAR 2.8V 200MA 4TDFN
LDO Voltage Regulators 200mA Ripple Blocker, with Fixed Output Voltage Follower
IC REG LINEAR 2.8V 200MA 4TDFN
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC94310-MYMT-TR | 964989-MIC94310-MYMT-TR | 576-4125-1-ND | MIC94310-MYMT-TR | MIC94310-MYMT-TR | MIC94310-MYMT-TR | MIC94310-MYMT-TR |
| Product Name | 2.8V 200MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 4-UFDFN Exposed Pad | Other; 4-UFDFN Exposed Pad | |||
| Output Voltage | 2.8 volts | 2.8 volts | 2.8 volts | 2.8 volts | |||
| IOUT | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | 0.2000 amps | ||
| VIN | 3.6 volts | 3.6 volts | 3.6 volts |