Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6)
IC REG LINEAR 1.2V 500MA 6TDFN
IC REG LINEAR 1.2V 500MA 6TDFN
LDO Voltage Regulators 500mA Fixed LDO w/ Ripple Blocker
| DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC94355-4YMT-T5TR-ND | MIC94355-4YMT-T5 | MIC94355-4YMT-T5 | MIC94355-4YMT-T5 |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |