IC REG LINEAR 3V 150MA TSOT23-5
IC REG LINEAR 3V 150MA TSOT23-5
LDO Voltage Regulators Ultra Small Single 150mA LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA TSOT-23-5
| Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5365-3.0YD5-T5 | MIC5365-3.0YD5-T5 | MIC5365-3.0YD5-T5 | MIC5365-3.0YD5-T5 |
| Product Name | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Special Features | Enable | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Output Voltage | 3 volts | 3 to ? volts | ||
| IQ | 3.90E-5 amps | 3.90E-5 amps | ||
| Output Voltage Type | Fixed; Fixed |