Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-MLF® (3x3)
LDO Voltage Regulators Low VIN, Single Supply, 3A LDO
IC REG LINEAR 1V 3A 10MLF
IC REG LINEAR 1V 3A 10MLF
| DigiKey | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 576-3765-2-ND | MIC61300-10YML-TR | MIC61300-10YML-TR | MIC61300-10YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Input Overcurrent Protection | Enable |