Microchip Technology, Inc. PMIC - PMIC - Voltage Regulators - Linear - MIC5393-GMYMX-TR MIC5393-GMYMX-TR

Description
Manufacturer: Microchip Technology Win Source Part Number: 884821-MIC5393-GMYMX -TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XTDFN (1.2x1.2) Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC5393 Categories: Integrated Circuits (ICs) Case / Package: 6-XTDFN (1.2x1.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5393-GMYMXTR, MIC5393-GMYMXTR-ND
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 884821-MIC5393-GMYMX -TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XTDFN (1.2x1.2) Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC5393 Categories: Integrated Circuits (ICs) Case / Package: 6-XTDFN (1.2x1.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5393-GMYMXTR, MIC5393-GMYMXTR-ND
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Voltage Regulators - Linear - MIC5393-GMYMX-TR - 884821-MIC5393-GMYMX-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC5393-GMYMX-TR
884821-MIC5393-GMYMX-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC5393-GMYMX-TR 884821-MIC5393-GMYMX-TR
Manufacturer: Microchip Technology Win Source Part Number: 884821-MIC5393-GMYMX -TR Operating Temperature Range: -40°C ~ 125°C Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XTDFN (1.2x1.2) Package: 6-XFDFN Exposed Pad Package: Reel - TR Mounting: Surface Mount Family Name: MIC5393 Categories: Integrated Circuits (ICs) Case / Package: 6-XTDFN (1.2x1.2) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited Quantity per package: 5000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 12 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: MIC5393-GMYMXTR, MIC5393-GMYMXTR-ND

Manufacturer: Microchip Technology
Win Source Part Number: 884821-MIC5393-GMYMX-TR
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 2 Output 150mA, 150mA 6-XTDFN (1.2x1.2)
Package: 6-XFDFN Exposed Pad
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC5393
Categories: Integrated Circuits (ICs)
Case / Package: 6-XTDFN (1.2x1.2)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 12 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC5393-GMYMXTR, MIC5393-GMYMXTR-ND

Buy Now Datasheet
Singapore, Singapore
1.8V 2.8V Voltage Regulator IC
776-MIC5393-GMYMX-TR
1.8V 2.8V Voltage Regulator IC 776-MIC5393-GMYMX-TR
IC REG LINEAR 1.8V/2.8V 6XTDFN Product overview: MIC5393-GMYMX-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5393-GMYMX-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR 1.8V/2.8V 6XTDFN Product overview: MIC5393-GMYMX-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 2.8V. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 2.8V, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5393-GMYMX-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC5393-GMYMX-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC5393-GMYMX-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC5393-GMYMX-TR
IC REG LINEAR 1.8V/2.8V 6XTDFN

IC REG LINEAR 1.8V/2.8V 6XTDFN

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC5393-GMYMX-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC5393-GMYMX-TR
PMIC - Voltage Regulators - Linear MIC5393-GMYMX-TR
IC REG LINEAR 1.8V/2.8V 6XTDFN

IC REG LINEAR 1.8V/2.8V 6XTDFN

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC5393-GMYMX-TR
LDO Voltage Regulators MIC5393-GMYMX-TR
LDO Voltage Regulators Dual 150mA LDO with Output Dschrg Featur

LDO Voltage Regulators Dual 150mA LDO with Output Dschrg Featur

Buy Now Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 884821-MIC5393-GMYMX-TR 776-MIC5393-GMYMX-TR MIC5393-GMYMX-TR MIC5393-GMYMX-TR MIC5393-GMYMX-TR
Product Name PMIC - PMIC - Voltage Regulators - Linear - MIC5393-GMYMX-TR 1.8V 2.8V Voltage Regulator IC Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Polarity Positive
Package Type Other; 6-XTDFN (1.2x1.2) Other; Tape & Reel (TR)
Operating Temperature -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F)
Output Voltage Type Fixed
Output Voltage 1.8 to 2.8 volts 1.8 volts
Unlock Full Specs
to access all available technical data

Similar Products

Battery Chargers - BQ2057CSNTR - ODG (Origin Data Global)
Specs
Package Type SOIC; Other; 8-SOIC (0.154", 3.90mm Width)
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
Wide Input 5V, 50Ma, Auto Regulator W/Output Short To Battery Protection - A4480KLJTR-T - Allegro MicroSystems Inc.
Specs
Package Type Other; 8-Pin SOIC
View Details
7 suppliers
Voltage Regulators - 7139483P - RS Components, Ltd.
Specs
Output Polarity Positive
Output Voltage 15 volts
View Details