Monolithic Power Systems, Inc. Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators MP1477GTF-Z

Description
Win Source Part Number: 958656-MP1477GTF-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 800kHz Voltage - Output (Max): 10V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1523-6,1589-152 3-2,MP1477GTF-Z-ND,1 589-1523-1 Base Product Number: MP1477
Request a Quote Datasheet
Description
Win Source Part Number: 958656-MP1477GTF-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 800kHz Voltage - Output (Max): 10V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1523-6,1589-152 3-2,MP1477GTF-Z-ND,1 589-1523-1 Base Product Number: MP1477
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators - 958656-MP1477GTF-Z - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators
958656-MP1477GTF-Z
Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators 958656-MP1477GTF-Z
Win Source Part Number: 958656-MP1477GTF-Z Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators Package: Tape & Reel Standard Package: 5,000 Mounting: SMD (SMT) Current - Output: 3A Output Type: Adjustable Function: Step-Down Topology: Buck Frequency - Switching: 800kHz Voltage - Output (Max): 10V Number of Outputs: 1 Output Configuration: Positive Voltage - Input (Min): 4.2V Voltage - Input (Max): 17V Voltage - Output (Min/Fixed): 0.8V Synchronous Rectifier: Yes Package / Case: SOT-563, SOT-666 Supplier Device Package: SOT-563 Temperature Range - Operating: -40°C ~ 125°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 77 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Monolithic Power Systems Inc. Other Names: 1589-1523-6,1589-152 3-2,MP1477GTF-Z-ND,1 589-1523-1 Base Product Number: MP1477

Win Source Part Number: 958656-MP1477GTF-Z
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - DC DC Switching Regulators
Package: Tape & Reel
Standard Package: 5,000
Mounting: SMD (SMT)
Current - Output: 3A
Output Type: Adjustable
Function: Step-Down
Topology: Buck
Frequency - Switching: 800kHz
Voltage - Output (Max): 10V
Number of Outputs: 1
Output Configuration: Positive
Voltage - Input (Min): 4.2V
Voltage - Input (Max): 17V
Voltage - Output (Min/Fixed): 0.8V
Synchronous Rectifier: Yes
Package / Case: SOT-563, SOT-666
Supplier Device Package: SOT-563
Temperature Range - Operating: -40°C ~ 125°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Monolithic Power Systems Inc.
Other Names: 1589-1523-6,1589-1523-2,MP1477GTF-Z-ND,1589-1523-1
Base Product Number: MP1477

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1523-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1523-2-ND
Voltage Regulators - DC DC Switching Regulators 1589-1523-2-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1523-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1523-6-ND
Voltage Regulators - DC DC Switching Regulators 1589-1523-6-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666

Buy Now Datasheet
Voltage Regulators - DC DC Switching Regulators - 1589-1523-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - DC DC Switching Regulators
1589-1523-1-ND
Voltage Regulators - DC DC Switching Regulators 1589-1523-1-ND
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666

Buy Now Datasheet
PMIC - Voltage Regulators - DC DC Switching Regulators - MP1477GTF-Z - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - DC DC Switching Regulators
MP1477GTF-Z
PMIC - Voltage Regulators - DC DC Switching Regulators MP1477GTF-Z
IC REG BUCK ADJUSTABLE 3A SOT563

IC REG BUCK ADJUSTABLE 3A SOT563

Supplier's Site Datasheet
Voltage Regulators - DC DC Switching Regulators - MP1477GTF-Z - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Regulators - DC DC Switching Regulators
MP1477GTF-Z
Voltage Regulators - DC DC Switching Regulators MP1477GTF-Z
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666

Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators - MP1477GTF-Z - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators
MP1477GTF-Z
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators MP1477GTF-Z
IC REG BUCK ADJ 3A SOT563

IC REG BUCK ADJ 3A SOT563

Supplier's Site
Voltage Regulators - DC DC Switching Regulators - MP1477GTF-Z - ODG (Origin Data Global)
Shenzhen, China
Voltage Regulators - DC DC Switching Regulators
MP1477GTF-Z
Voltage Regulators - DC DC Switching Regulators MP1477GTF-Z
IC REG BUCK ADJUSTABLE 3A SOT563

IC REG BUCK ADJUSTABLE 3A SOT563

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP1477GTF-Z
Switching Voltage Regulators MP1477GTF-Z
Switching Voltage Regulators High-Efficiency, 3A, 18V, 800kHz Synchronous, Step-Down Converter in SOT563

Switching Voltage Regulators High-Efficiency, 3A, 18V, 800kHz Synchronous, Step-Down Converter in SOT563

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators IC Switching Voltage Regulators
Product Number 958656-MP1477GTF-Z 1589-1523-2-ND MP1477GTF-Z MP1477GTF-Z MP1477GTF-Z MP1477GTF-Z MP1477GTF-Z
Product Name Integrated Circuits (ICs) - PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators PMIC - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Voltage Regulators - DC DC Switching Regulators Switching Voltage Regulators
Configuration / Function Buck Buck Buck
Output Voltage Type Adjustable / Variable; Adjustable Adjustable / Variable Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel Other; SOT-563, SOT-666 Other; SOT-563, SOT-666 Other; SOT-563, SOT-666
Special Features Multiple Outputs; Synchronous Rectification Synchronous Rectification
fsw 800 kHz 800 kHz 800 kHz 800 kHz 800 kHz 800 kHz
Unlock Full Specs
to access all available technical data