The MIC5364-1.2YMT-TR is a linear voltage regulator designed to provide a fixed output voltage of 1.2V with a maximum output current of 300mA. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 225mV at full load. The device is characterized by a high power supply rejection ratio (PSRR) of 70dB at 1kHz, ensuring minimal output noise, which is crucial for noise-sensitive applications. This regulator has a low quiescent current of approximately 38µA, making it suitable for battery-powered devices. It is stable with ceramic capacitors as low as 1µF, simplifying the design requirements. The MIC5364 also includes an active discharge feature that connects a 30,Ѷ NFET from the output to ground when disabled, allowing for quick discharge of output capacitors. The device is housed in a compact 6-pin 1.2mm x 1.2mm Thin MLF package, which is RoHS-compliant and suitable for applications in mobile phones, GPS devices, and other portable electronics. It operates over a wide temperature range of -40°C to +125°C, ensuring reliability in various environmental conditions.
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.2x1.2)
LDO Voltage Regulators Single 300mA Low Dropout LDO w/ Active Pull-Down
IC REG LINEAR 1.2V 300MA 6TMLF
IC REG LINEAR 1.2V 300MA 6TMLF
| Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5364-1.2YMT-TR | MIC5364-1.2YMT-TR | MIC5364-1.2YMT-TR | MIC5364-1.2YMT-TR |
| Product Name | Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Life Cycle Stage | Active | |||
| Output Voltage | 1.2 to ? volts | 1.2 volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps |