Microchip Technology, Inc. Power Management IC MIC9130YM

Description
IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9130YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130YM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9130YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130YM can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Power Management IC
750-MIC9130YM
Power Management IC 750-MIC9130YM
IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9130YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130YM can be used for catalog matching and distributor lookup.

IC REG CTRLR TELECOM 1OUT 16SOIC Product overview: MIC9130YM from Microchip Technology is a Power Management IC for power sequencing, voltage regulation, battery management, load control, and compact electronic system design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include PMIC, power management, load switch, power sequencing, Power Management IC, Special Purpose Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 750-MIC9130YM can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130YM - 044804-MIC9130YM - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130YM
044804-MIC9130YM
PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130YM 044804-MIC9130YM
Manufacturer: Microchip Technology Win Source Part Number: 044804-MIC9130YM Packaging: Tube/Rail Applications: Controller, Telecom Mounting: SMD (SMT) Voltage - Input: 9 V to 18 V Number of Outputs: 1 Output Voltage: 4.7 V to 5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 16-SOIC

Manufacturer: Microchip Technology
Win Source Part Number: 044804-MIC9130YM
Packaging: Tube/Rail
Applications: Controller, Telecom
Mounting: SMD (SMT)
Voltage - Input: 9 V to 18 V
Number of Outputs: 1
Output Voltage: 4.7 V to 5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 16-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Switching Controllers
MIC9130YM
Switching Controllers MIC9130YM
Switching Controllers SO-16 High Vin Telecom DC/DC PWM Control

Switching Controllers SO-16 High Vin Telecom DC/DC PWM Control

Buy Now Datasheet
IC REG CTRLR TELECOM 1OUT 16SOIC - 536-MIC9130YM - Utmel Electronic Limited
Hong Kong, China
IC REG CTRLR TELECOM 1OUT 16SOIC
536-MIC9130YM
IC REG CTRLR TELECOM 1OUT 16SOIC 536-MIC9130YM
IC REG CTRLR TELECOM 1OUT 16SOIC

IC REG CTRLR TELECOM 1OUT 16SOIC

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category IC Switching Voltage Regulators IC Voltage Regulators IC Switching Voltage Regulators IC Voltage Regulators
Product Number 750-MIC9130YM 044804-MIC9130YM MIC9130YM 536-MIC9130YM
Product Name Power Management IC PMIC - PMIC - Voltage Regulators - Special Purpose - MIC9130YM Switching Controllers IC REG CTRLR TELECOM 1OUT 16SOIC
Package Type Other; Tube SOIC; Other; 16-SOIC SOIC; Other; 16-SOIC (0.154, 3.90mm Width)
Output Voltage 4.85 volts 4.7 to 5 volts
IOUT 1 amps
fsw 2500 kHz
Unlock Full Specs
to access all available technical data