IC REG BUCK ADJ 3A SOT563
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666
IC REG BUCK ADJ 3A SOT563
Switching Voltage Regulators 3A, 4.2-17V, 1.2MHz, High-Efficiency, Synchronous, Step-Down Converter In SOT 563
IC REG BUCK ADJ 3A SOT563
IC REG BUCK ADJUSTABLE 3A SOT563
IC REG BUCK ADJUSTABLE 3A SOT563
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 3A SOT-563, SOT-666
| DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | ODG (Origin Data Global) | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP1477HGTF-ZCT-ND | MP1477HGTF-Z | MP1477HGTF-Z | MP1477HGTF-Z | MP1477HGTF-Z | MP1477HGTF-Z |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators | PMIC - Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators |
| Configuration / Function | Buck | Buck | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable; Adjustable | ||
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |||
| Special Features | Synchronous Rectification | |||||
| Output Voltage | 0.8000 to 10 volts | 0.8000 volts | 0.8000 volts | 0.8000 to 10 volts |