IC REG BUCK ADJ 1A SOT563
IC REG BUCK ADJ 1A SOT563
IC REG BUCK ADJ 1A SOT563
Buck Switching Regulator IC Positive Adjustable 0.8V 1 Output 1A SOT-563, SOT-666
Switching Voltage Regulators 1A, 3.9-18V, 800kHz, High-Efficiency, Synchronous, Step-Down Converter In SOT 563
| DigiKey | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | IC Switching Voltage Regulators | IC Switching Voltage Regulators | IC Switching Voltage Regulators |
| Product Number | 1589-MP1479GTF-PTR-ND | MP1479GTF-P | MP1479GTF-P |
| Product Name | Voltage Regulators - DC DC Switching Regulators | Voltage Regulators - DC DC Switching Regulators | Switching Voltage Regulators |
| Configuration / Function | Buck | ||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | |
| Package Type | Other; SOT-563, SOT-666 | Other; SOT-563, SOT-666 | |
| Special Features | Synchronous Rectification | ||
| Output Voltage | 0.8000 to 18 volts | 0.8000 to 18 volts |