Manufacturer: Microchip Technology
Win Source Part Number: 927159-MIC94310-DYMT
Series: Ripple Blocker™
Operating Temperature Range: -40°C ~ 125°C
Features: Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TMLF® (1.2x1.6)
Package: 4-UDFN Exposed Pad, 4-TMLF®
Package: Reel - TR
Mounting: Surface Mount
Family Name: MIC94310
Categories: Integrated Circuits (ICs)
Case / Package: 4-TMLF® (1.2x1.6)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 5000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 30 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 1611-MIC94310-DYMT-D
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TMLF® (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TMLF® (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TMLF® (1.2x1.6)
IC REG LINEAR 1.85V 200MA 4TMLF Product overview: MIC94310-DYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.85V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.85V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94310-DYMT-TR
IC REG LINEAR 1.85V 200MA 4TMLF
LDO Voltage Regulators 200mA Ripple Blocker, with Fixed Output Voltage Follower
IC REG LINEAR 1.85V 200MA 4TMLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 927159-MIC94310-DYMT-TR | 576-4123-1-ND | 776-MIC94310-DYMT-TR | MIC94310-DYMT-TR | MIC94310-DYMT-TR | MIC94310-DYMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC94310-DYMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.85V 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Output Polarity | Positive | Positive | ||||
| Package Type | Other; 4-TMLF® (1.2x1.6) | Other; 4-UDFN Exposed Pad, 4-TMLF® | Other; Tape & Reel (TR) | |||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | |||
| Regulator Type | Standard | |||||
| Output Voltage Type | Fixed | Fixed |