Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 10-MSOP-EP
IC REG LIN POS ADJ 1.5A 10MSOP
LDO Voltage Regulators Low VIN, Single Supply, 1.5A LDO
IC REG LIN POS ADJ 1.5A 10MSOP
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC61150YMME-TR-ND | MIC61150YMME-TR | MIC61150YMME-TR | MIC61150YMME-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Adjustable / Variable | |||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |||
| Special Features | Input Overcurrent Protection | Enable |