Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
IC SWITCHING VOLTAGE REGULATORS
MONOLITHIC POWER SYSTEMS, INC.
MP1412DH-LF -- SWITCHING VOLTAGE REGULATORS
Monolithic Power Systems, Inc.
Switching Voltage Regulators
MP1412DH-LF
Description
Switching Voltage Regulators MP1412DH-LF
Description
Switching Voltage Regulators MP1412DH-LF
Suppliers
Company
Product
Description
Supplier Links
VAST STOCK CO., LIMITED
Sheung Wan, Hong Kong
Switching Voltage Regulators
MP1412DH-LF
Switching Voltage Regulators
MP1412DH-LF
Switching Voltage Regulators MP1412DH-LF
Switching Voltage Regulators MP1412DH-LF
Buy Now
Technical Specifications
VAST STOCK CO., LIMITED
Product Category
IC Switching Voltage Regulators
Product Number
MP1412DH-LF
Product Name
Switching Voltage Regulators
Unlock Full Specs
to access all available technical data
Similar Products
Texas Instruments
DC DC Switching Controllers
8551501VA
Specs
Output Voltage Type
Fixed; Transistor Driver
Package Type
DIP; Other; 18-CDIP (0.300\", 7.62mm)
Life Cycle Stage
Active
View Details
Rochester Electronics
PMIC - Voltage Regulators - DC DC Switching Regulators
ADP1109AAN
Specs
I
OUT
1.2 amps
f
sw
120 kHz
View Details
RS Components, Ltd.
Switching Regulators
1672774
Specs
Package Type
Other; Sip
Efficiency
94 %
Operating Temperature
-40 to 85 C (-40 to 185 F)
View Details
Allegro MicroSystems Inc.
Automotive 2.4 Mhz Buck Regulator
A8590KLPTR-T-2
View Details
3
suppliers