Microchip Technology, Inc. 1A Voltage Regulator IC MIC69103YML-TR

Description
IC REG LINEAR POS ADJ 1A 10MLF Product overview: MIC69103YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69103YML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
IC REG LINEAR POS ADJ 1A 10MLF Product overview: MIC69103YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69103YML-TR can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
1A Voltage Regulator IC
776-MIC69103YML-TR
1A Voltage Regulator IC 776-MIC69103YML-TR
IC REG LINEAR POS ADJ 1A 10MLF Product overview: MIC69103YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69103YML-TR can be used for catalog matching and distributor lookup.

IC REG LINEAR POS ADJ 1A 10MLF Product overview: MIC69103YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69103YML-TR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Regulators - Linear - MIC69103YML-TR - 118448-MIC69103YML-TR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Regulators - Linear - MIC69103YML-TR
118448-MIC69103YML-TR
PMIC - PMIC - Voltage Regulators - Linear - MIC69103YML-TR 118448-MIC69103YML-TR
Manufacturer: Microchip Technology Win Source Part Number: 118448-MIC69103YML-T R Packaging: Reel - TR Mounting: SMD (SMT) Regulator Topology: Positive Adjustable Voltage - Dropout (Typical): 0.215V @ 1A Number of Regulators: 1 Output Type: Adjustable Control Features: Enable Output Current: 1A Output Voltage: 0.5 V to 5.5 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 10-MLF (3x3) Maximum Input Voltage: 5.5V Nominal Output Voltage (Min/Fixed): 0.5V Dropout Voltage-Max: 0.5V @ 1A Operating Supply Current: 20mA Maximum Output Voltage: 5.5V Protection Features: Over Current, Over Temperature

Manufacturer: Microchip Technology
Win Source Part Number: 118448-MIC69103YML-TR
Packaging: Reel - TR
Mounting: SMD (SMT)
Regulator Topology: Positive Adjustable
Voltage - Dropout (Typical): 0.215V @ 1A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Current: 1A
Output Voltage: 0.5 V to 5.5 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 5.5V
Nominal Output Voltage (Min/Fixed): 0.5V
Dropout Voltage-Max: 0.5V @ 1A
Operating Supply Current: 20mA
Maximum Output Voltage: 5.5V
Protection Features: Over Current, Over Temperature

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3067-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3067-2-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3067-2-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-MLF® (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3067-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3067-1-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3067-1-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-MLF® (3x3)

Buy Now Datasheet
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators - 576-3067-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators
576-3067-6-ND
Voltage Regulators - Linear, Low Drop Out (LDO) Regulators 576-3067-6-ND
Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-MLF® (3x3)

Linear Voltage Regulator IC Positive Adjustable 1 Output 1A 10-MLF® (3x3)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear - MIC69103YML-TR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
MIC69103YML-TR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear MIC69103YML-TR
IC REG LINEAR POS ADJ 1A 10MLF

IC REG LINEAR POS ADJ 1A 10MLF

Supplier's Site
PMIC - Voltage Regulators - Linear - MIC69103YML-TR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Regulators - Linear
MIC69103YML-TR
PMIC - Voltage Regulators - Linear MIC69103YML-TR
IC REG LINEAR POS ADJ 1A 10MLF

IC REG LINEAR POS ADJ 1A 10MLF

Supplier's Site Datasheet
Sheung Wan, Hong Kong
LDO Voltage Regulators
MIC69103YML-TR
LDO Voltage Regulators MIC69103YML-TR
LDO Voltage Regulators 1A, Low VIN, Single Supply LDO

LDO Voltage Regulators 1A, Low VIN, Single Supply LDO

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category IC Linear Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators IC Voltage Regulators IC Linear Voltage Regulators IC Linear Voltage Regulators
Product Number 776-MIC69103YML-TR 118448-MIC69103YML-TR 576-3067-2-ND MIC69103YML-TR MIC69103YML-TR MIC69103YML-TR
Product Name 1A Voltage Regulator IC PMIC - PMIC - Voltage Regulators - Linear - MIC69103YML-TR Voltage Regulators - Linear, Low Drop Out (LDO) Regulators Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear PMIC - Voltage Regulators - Linear LDO Voltage Regulators
Output Voltage Type Adjustable / Variable Adjustable / Variable; Adjustable Adjustable / Variable
Package Type Other; Tape & Reel (TR) Other; 10-MLF (3x3) Other; 10-VFDFN Exposed Pad, 10-MLF®
Output Voltage 0.5000 volts 0.5000 volts 0.5000 to 5.5 volts 0.5000 volts
IOUT 1 amps 1 amps 1 amps 1 amps 1 amps
VIN 5.5 volts 5.5 volts 5.5 volts
Unlock Full Specs
to access all available technical data