Win Source Part Number: 1132500-MIC94310-JYM
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Series: Ripple Blocker™
Package: Tape & Reel (TR)
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 2.5V
Package / Case: 4-UFDFN Exposed Pad, 4-TMLF®
Supplier Device Package: 4-TMLF® (1.2x1.6)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 85dB ~ 50dB (100Hz ~ 10MHz)
Protection Features: Over Current, Over Temperature
ECCN: EAR99
Fake Threat In the Open Market: 54 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 250 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: MIC94310-JYMTT5,MIC9
Base Product Number: MIC94310
Voltage Dropout (Max): 0.1V @ 200mA
IC REG LINEAR 2.5V 200MA 4TMLF Product overview: MIC94310-JYMT-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 2.5V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94310-JYMT-T5
IC REG LINEAR 2.5V 200MA 4TMLF
LDO Voltage Regulators 200mA Ripple Blocker, with Fixed Output Voltage Follower
IC REG LINEAR 2.5V 200MA 4TMLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1132500-MIC94310-JYMT-T5 | 776-MIC94310-JYMT-T5 | MIC94310-JYMT-T5 | MIC94310-JYMT-T5 | MIC94310-JYMT-T5 |
| Product Name | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | 2.5V 200MA Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel (TR) | |||
| Special Features | Input Overcurrent Protection; Enable | Enable |