Win Source Part Number: 1373168-MIC94345-4YM
Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear
Temperature Range - Operating: -40°C ~ 125°C
Fake Threat In the Open Market: 38 pct.
MSL Level: 1 (Unlimited)
Mfr: Microchip Technology
Series: Ripple Blocker™
Package: Tape & Reel
Product Status: Active
Package / Case: 6-UFDFN Exposed Pad
Supplier Device Package: 6-TDFN (1.6x1.6)
Base Product Number: MIC94345
Mounting Type: Surface Mount
HTSUS: 8542.39.0001
REACH Status: REACH Unaffected
ECCN: EAR99
Output Type: Fixed
Output Configuration: Positive
Number of Regulators: 1
Voltage - Input (Max): 3.6V
Voltage - Output (Min/Fixed): 1.2V
Voltage Dropout (Max): 0.2V @ 500mA
Current - Output: 500mA
Current - Quiescent (Iq): 250 µA
PSRR: 85dB ~ 50dB (100Hz ~ 5MHz)
Control Features: Enable
Protection Features: Over Current, Over Temperature
IC REG LINEAR 1.2V 500MA 6TDFN Product overview: MIC94345-4YMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.2V, 500MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.2V, 500MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94345-4YMT-TR
Linear Voltage Regulator IC Positive Fixed 1 Output 500mA 6-TDFN (1.6x1.6)
IC REG LINEAR 1.2V 500MA 6TDFN
LDO Voltage Regulators 500mA Fixed Output LDO with Ripple Blocker Technology
IC REG LINEAR 1.2V 500MA 6TDFN
IC REG LINEAR 1.2V 500MA 6TDFN
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 1373168-MIC94345-4YMT-TR | 776-MIC94345-4YMT-TR | 576-4239-2-ND | MIC94345-4YMT-TR | MIC94345-4YMT-TR | MIC94345-4YMT-TR | MIC94345-4YMT-TR |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | 1.2V 500MA Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; Tape & Reel | Other; Tape & Reel (TR) | Other; 6-UFDFN Exposed Pad | Other; 6-UFDFN Exposed Pad | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable | ||||
| Dropout Voltage | 0.2000 volts | 0.1000 volts | 0.2000 volts | 0.2000 volts |