The MIC5363-3.3YMT-T5 is a linear voltage regulator from Quarktwin Technology Ltd. designed to provide a fixed output voltage of 3.3V with a maximum output current of 300mA. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 225mV at full load. The device is characterized by a high power supply rejection ratio (PSRR) of 70dB at 1kHz, ensuring minimal output noise, which is crucial for noise-sensitive applications. This regulator has a low quiescent current of approximately 38µA, making it suitable for battery-powered devices. It is stable with 1µF ceramic capacitors and includes thermal shutdown and current limit protection features for enhanced reliability. The MIC5363-3.3YMT-T5 is packaged in a compact 6-pin 1.2mm x 1.2mm Thin MLF® package, which is RoHS-compliant. This product is ideal for applications such as mobile phones, GPS devices, and other portable electronics requiring efficient voltage regulation.
IC REG LINEAR 3.3V 300MA 6TMLF Product overview: MIC5363-3.3YMT-T5 from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.3V, 300MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3.3V, 300MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC5363-3.3YMT-T
Win Source Part Number: 1130121-MIC5363-3.3Y
Category: Integrated Circuits (ICs)>PMIC - Voltage Regulators - Linear
Package: Tape & Reel
Standard Package: 500
Mounting: SMD (SMT)
Current - Output: 300mA
Number of Regulators: 1
Output Type: Fixed
Current - Supply (Max): 70 µA
Control Features: Enable
Output Configuration: Positive
Voltage - Input (Max): 5.5V
Voltage - Output (Min/Fixed): 3.3V
Package / Case: 6-UFDFN Exposed Pad, 6-TMLF®
Supplier Device Package: 6-TMLF® (1.2x1.2)
Temperature Range - Operating: -40°C ~ 125°C
PSRR: 70dB (1kHz)
Protection Features: Over Current, Over Temperature
Alternative Parts (Cross-Reference): MIC5363-3.3YMT T5;
ECCN: EAR99
Fake Threat In the Open Market: 73 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 53 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Microchip Technology
Other Names: 576-4053-2,MIC5363-3
Base Product Number: MIC5363
Voltage Dropout (Max): 0.38V @ 300mA
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.2x1.2)
IC REG LINEAR 3.3V 300MA 6TMLF
IC REG LINEAR 3.3V 300MA 6TMLF
LDO Voltage Regulators Single 300mA Low Dropout LDO
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 776-MIC5363-3.3YMT-T5 | 1130121-MIC5363-3.3YMT-T5 | MIC5363-3.3YMT-T5 | MIC5363-3.3YMT-T5 | MIC5363-3.3YMT-T5 | MIC5363-3.3YMT-T5 |
| Product Name | 3.3V 300MA Voltage Regulator IC | Integrated Circuits (ICs) - PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed; Fixed | |||
| Package Type | Other; Tape & Reel (TR) | Other; Tape & Reel | Other; 6-UFDFN Exposed Pad, 6-TMLF® | |||
| Output Voltage | 3.3 volts | 3.3 to ? volts | 3.3 volts | |||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | 0.3000 amps | ||
| VIN | 5.5 volts | ? to 5.5 volts |