Manufacturer: Microchip Technology
Win Source Part Number: 802617-MIC69303YML-T
Packaging: Reel
Mounting Style: SMD
Current - Output: 3A
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable, Error Flag
Output Configuration: Positive
Voltage - Output (Min/Fixed): 0.5V
Supplier Device Package: 12-MLF (4x4)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 5.5V
Maximum Output Voltage: 5V
Protection Features: Over Current, Over Temperature
Manufacturer Package: 12-VFDFN Exposed Pad, 12-MLF
Popularity: High
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 3 (168 Hours)
Maximum Dropout Voltage: 0.5V at 3A
Current - Quiescent (Iq): 5mA
Part Number Series: MIC69303
Current - Supply (Maximum): 75mA
IC REG LINEAR POS ADJ 3A 12MLF Product overview: MIC69303YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69303YML-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 12-MLF™ (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 12-MLF™ (4x4)
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 12-MLF™ (4x4)
IC REG LINEAR POS ADJ 3A 12MLF
LDO Voltage Regulators 3A, Low VIN, Single Supply LDO
IC REG LINEAR POS ADJ 3A 12MLF
IC REG LINEAR POS ADJ 3A 12MLF
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 802617-MIC69303YML-TR | 776-MIC69303YML-TR | 576-3915-1-ND | MIC69303YML-TR | MIC69303YML-TR | MIC69303YML-TR | MIC69303YML-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC69303YML-TR | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators |
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | Other; 12-VFDFN Exposed Pad, 12-MLF | Other; Tape & Reel (TR) | Other; 12-VFDFN Exposed Pad | Other; 12-VFDFN Exposed Pad, 12-MLF® | |||
| Special Features | ErrorFlag; Input Overcurrent Protection; Enable, Error Flag | Input Overcurrent Protection | ErrorFlag; Enable, Error Flag | ||||
| Output Voltage | 5 volts | 0.5000 volts | 1.63 to 4.5 volts | 0.5000 volts | 0.5000 volts |