Linear Voltage Regulator IC Positive Adjustable 1 Output 5A S-PAK-7
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A S-PAK-7
Linear Voltage Regulator IC Positive Adjustable 1 Output 5A S-PAK-7
Manufacturer: Microchip Technology
Win Source Part Number: 851091-MIC69502WR-TR
Features: Linear Voltage Regulator IC 1 Output
Package: Reel - TR
Family Name: MIC69502
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Quantity per package: 750
MSL Level: 3 (168 Hours)
Estimated Pruduction Lead Time: 13 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: MIC69502WR TR-ND, MIC69502WR-CT, MIC69502WR-DKR, MIC69502WR TR, MIC69502WRTR, MIC69502WRTR-ND
IC REG LINEAR POS ADJ 5A SPAK-7 Product overview: MIC69502WR-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69502WR-TR can be used for catalog matching and distributor lookup.
LDO Voltage Regulators 5A Low VIN LDO Regulator with 0.5Vref
IC REG LINEAR POS ADJ 5A SPAK-7
IC REG LINEAR POS ADJ 5A SPAK-7
IC REG LINEAR POS ADJ 5A SPAK-7
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC69502WR-TR-ND | 851091-MIC69502WR-TR | 776-MIC69502WR-TR | MIC69502WR-TR | MIC69502WR-TR | MIC69502WR-TR | MIC69502WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC69502WR-TR | 5A Voltage Regulator IC | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | ||||||
| Output Polarity | Positive | Positive | |||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable | Adjustable / Variable | ||||
| Package Type | Other; SPAK-7 (7 Leads + Tab) | Other; Reel - TR | Other; Tape & Reel (TR) | Other; SPak-7 (7 leads + Tab) | |||
| Special Features | Input Overcurrent Protection | Enable |