Manufacturer: Microchip Technology
Win Source Part Number: 808153-MIC94310-GYMT
Packaging: Reel
Mounting Style: SMD
Current - Output: 200mA
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Configuration: Positive
Voltage - Output (Min/Fixed): 1.8V
Supplier Device Package: 4-TMLF (1.2x1.6)
Temperature Range - Operating: -40°C ~ 125°C
Maximum Input Voltage: 3.6V
PSRR: 85dB ~ 50dB (100Hz ~ 10MHz)
Protection Features: Over Current, Over Temperature
Manufacturer Package: 4-UFDFN Exposed Pad, 4-TMLF
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 5,000
MSL Level: 1 (Unlimited)
Maximum Dropout Voltage: 0.1V at 200mA
Current - Quiescent (Iq): 250μA
Part Number Series: MIC94310
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TMLF® (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TMLF® (1.2x1.6)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-TMLF® (1.2x1.6)
IC REG LINEAR 1.8V 200MA 4TMLF Product overview: MIC94310-GYMT-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.8V, 200MA. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1.8V, 200MA, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC94310-GYMT-TR
IC REG LINEAR 1.8V 200MA 4TMLF
LDO Voltage Regulators 200mA Ripple Blocker, with Fixed Output Voltage Follower
IC REG LINEAR 1.8V 200MA 4TMLF
IC REG LINEAR 1.8V 200MA 4TMLF
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators |
| Product Number | 808153-MIC94310-GYMT-TR | 576-4012-6-ND | 776-MIC94310-GYMT-TR | MIC94310-GYMT-TR | MIC94310-GYMT-TR | MIC94310-GYMT-TR | MIC94310-GYMT-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC94310-GYMT-TR | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | 1.8V 200MA Voltage Regulator IC | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | |||||
| Output Polarity | Positive | Positive | Positive | ||||
| Output Voltage Type | Fixed; Fixed | Fixed | Fixed | Fixed | |||
| Package Type | Other; 4-UFDFN Exposed Pad, 4-TMLF | Other; 4-UFDFN Exposed Pad, 4-TMLF® | Other; Tape & Reel (TR) | Other; 4-UFDFN Exposed Pad, 4-TMLF® | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |