Linear Voltage Regulator IC Positive Adjustable 1 Output 3A 10-MSOP-EP
LDO Regulator Pos 0.5V to 3V 3A 10-Pin MSOP EP T/R
IC REG LINEAR POS ADJ 3A 10MSOP
LDO Voltage Regulators Low VIN, Single Supply, 3A LDO
IC REG LINEAR POS ADJ 3A 10MSOP
IC REG LINEAR POS ADJ 3A 10MSOP
| DigiKey | Utmel Electronic Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC61300YMME-TR-ND | 536-MIC61300YMME-TR | MIC61300YMME-TR | MIC61300YMME-TR | MIC61300YMME-TR | MIC61300YMME-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Regulator Pos 0.5V to 3V 3A 10-Pin MSOP EP T/R | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | |||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable | Adjustable / Variable; Adjustable | Adjustable / Variable | |||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | Other; 10-TFSOP, 10-MSOP (0.118, 3.00mm Width) Exposed Pad | Other; 10-TFSOP, 10-MSOP (0.118", 3.00mm Width) Exposed Pad | |||
| Special Features | Input Overcurrent Protection | Enable |