Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
IC REG LINEAR 1.2V 3A SPAK-5
IC REG LINEAR 1.2V 3A SPAK-5
LDO Voltage Regulators 3A, Low VIN, Single Supply LDO
Linear Voltage Regulator IC Positive Fixed 1 Output 3A S-PAK-5
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC69301-1.2WR-TR-ND | MIC69301-1.2WR-TR | MIC69301-1.2WR-TR | MIC69301-1.2WR-TR | MIC69301-1.2WR-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators | Voltage Regulators - Linear |
| Regulator Type | Standard | ||||
| Output Polarity | Positive | ||||
| Output Voltage Type | Fixed | Fixed; Fixed | |||
| Package Type | Other; SPAK-5 (5 Leads + Tab) | Other; SPak-5 (5 leads + Tab) | |||
| Special Features | Input Overcurrent Protection | ErrorFlag; Enable, Error Flag |