LDO Voltage Regulators Ultra Small Single 150mA LDO w/ Active Shutdown
IC REG LINEAR 2.1V 150MA 4TMLF
IC REG LINEAR 2.1V 150MA 4TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA 4-TMLF® (1x1)
| VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5366-2.1YMT-T5 | MIC5366-2.1YMT-T5 | MIC5366-2.1YMT-T5 | MIC5366-2.1YMT-T5 |
| Product Name | LDO Voltage Regulators | PMIC - Voltage Regulators - Linear | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Special Features | Enable | |||
| IOUT | 0.1500 amps | 0.1500 amps | 0.1500 amps | |
| Output Voltage | 2.1 volts | 2.1 to ? volts | ||
| IQ | 3.90E-5 amps | 3.90E-5 amps | ||
| Output Voltage Type | Fixed; Fixed |