The MIC5364-3.3YMT-T5 is a linear voltage regulator designed to provide a fixed output voltage of 3.3V with a maximum output current of 300mA. It operates within an input voltage range of 2.5V to 5.5V and features a low dropout voltage of 225mV at full load. The device is characterized by a high power supply rejection ratio (PSRR) of 70dB at 1kHz, making it suitable for noise-sensitive applications. This regulator has a low quiescent current of approximately 38µA, ensuring efficient power consumption, particularly in battery-powered devices. The MIC5364-3.3YMT-T5 also includes an active discharge feature that connects a 30,Ѷ NFET from the output to ground when disabled, allowing for quick discharge of output capacitors. It is packaged in a compact 6-pin 1.2mm x 1.2mm Thin MLF® package, which is RoHS-compliant. The operating temperature range for this device is from -40°C to +125°C, making it suitable for a variety of environmental conditions. It is ideal for applications such as mobile phones, GPS devices, and other portable electronics where space and efficiency are critical.
LDO Voltage Regulators Single 300mA Low Dropout LDO w/ Active Pull-Down
IC REG LINEAR 3.3V 300MA 6TMLF
IC REG LINEAR 3.3V 300MA 6TMLF
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TMLF® (1.2x1.2)
| VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5364-3.3YMT-T5 | MIC5364-3.3YMT-T5 | MIC5364-3.3YMT-T5 | MIC5364-3.3YMT-T5 |
| Product Name | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | Voltage Regulators - Linear |
| Output Voltage | 3.3 volts | 3.3 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| Special Features | Enable | |||
| Output Voltage Type | Fixed; Fixed | |||
| Package Type | Other; 6-UFDFN Exposed Pad, 6-TMLF® |