Manufacturer: Microchip Technology
Win Source Part Number: 788778-MIC69302WU-TR
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Package: TO-263-6, D2Pak (5 Leads + Tab), TO-263BA
Mounting: SMD
Number of Regulators: 1
Output Type: Adjustable
Control Features: Enable
Output Configuration: Positive
Output Current: 3A
Family Name: MIC69302
Output Voltage: 0.5V
Categories: Integrated Circuits (ICs)
Operating Supply Current: 5mA ~ 75mA
Protection Features: Over Current, Over Temperature
Manufacturer Package: TO-263-5
Output Voltage MAX: 5V
Voltage Input MAX: 5.5V
Voltage Dropout (Maximum): 0.5V @ 3A
Alternative Parts (Cross-Reference): LP38502TS-ADJ/NOPB; MIC69302WU; MCP1825-ADJE/ET; RT9033GM5; LP38502TSX-ADJ/NOPB;
ECCN: EAR99
Estimated EOL Date: 2027
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Limited
IC REG LINEAR POS ADJ 3A TO263-5 Product overview: MIC69302WU-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 3A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC69302WU-TR can be used for catalog matching and distributor lookup.
Linear Voltage Regulator IC Positive Adjustable 1 Output 3A TO-263-5
LDO Voltage Regulators Single Supply Low VIN/VOUT 3A LDO
IC REG LINEAR POS ADJ 3A TO263-5
IC REG LINEAR POS ADJ 3A TO263-5
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 788778-MIC69302WU-TR | 776-MIC69302WU-TR | MIC69302WU-TR-ND | MIC69302WU-TR | MIC69302WU-TR | MIC69302WU-TR |
| Product Name | PMIC - PMIC - Voltage Regulators - Linear - MIC69302WU-TR | 3A Voltage Regulator IC | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | LDO Voltage Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear |
| Regulator Type | Low Dropout | Standard | ||||
| Output Polarity | Positive | Positive | ||||
| Output Voltage Type | Adjustable / Variable; Adjustable | Adjustable / Variable | Adjustable / Variable | |||
| Package Type | TO-263; Other; TO-263-6, D2Pak (5 Leads + Tab), TO-263BA | Other; Tape & Reel (TR) | TO-263; Other; TO-263-6, D2PAK (5 Leads + Tab), TO-263BA | |||
| Special Features | Input Overcurrent Protection; Enable | Input Overcurrent Protection | Enable |