IC REG LINEAR 2.8V 300MA 6TDFN
Linear Voltage Regulator IC Positive Fixed 1 Output 300mA 6-TDFN (1.6x1.6)
IC REG LINEAR 2.8V 300MA 6TDFN
LDO Voltage Regulators Single , 300mA LDO in a Thermally Enhanced Package
| Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC5514-2.8YMT-T5 | MIC5514-2.8YMT-T5 | MIC5514-2.8YMT-T5 | MIC5514-2.8YMT-T5 |
| Product Name | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Output Voltage | 2.8 volts | 2.8 to ? volts | ||
| IOUT | 0.3000 amps | 0.3000 amps | 0.3000 amps | |
| IQ | 5.50E-5 amps | 5.50E-5 amps | ||
| Operating Temperature | -40 to 125 C (-40 to 257 F) | -40 to 125 C (-40 to 257 F) | ||
| Output Voltage Type | Fixed; Fixed |