Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 10-MLF® (3x3)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 10-MLF® (3x3)
Manufacturer: Microchip Technology
Win Source Part Number: 1077181-MIC61150-10Y
Packaging: Reel - TR
Mounting: SMD (SMT)
Number of Regulators: 1
Output Type: Fixed
Control Features: Enable
Output Current: 1.5A
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 10-MLF (3x3)
Maximum Input Voltage: 3.6V
Nominal Output Voltage (Min/Fixed): 1V
Dropout Voltage-Max: 0.2V @ 1.5A
Operating Supply Current: 15mA
Protection Features: Over Current, Over Temperature
Popularity: Medium
Fake Threat In the Open Market: 60 pct.
Supply and Demand Status: Balance
IC REG LINEAR 1V 1.5A 10MLF Product overview: MIC61150-10YML-TR from Microchip Technology is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 1.5A. Search-friendly keywords include voltage regulator, LDO, buck converter, boost converter, power rail, 1V, 1.5A, Voltage Regulator IC, Linear & Switching Voltage Regulators. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 776-MIC61150-10YML-T
IC REG LINEAR 1V 1.5A 10MLF
LDO Voltage Regulators Low VIN, Single Supply, 1.5A LDO
IC REG LINEAR 1V 1.5A 10MLF
IC REG LINEAR 1V 1.5A 10MLF
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | 576-3854-2-ND | 1077181-MIC61150-10YML-TR | 776-MIC61150-10YML-TR | MIC61150-10YML-TR | MIC61150-10YML-TR | 536-MIC61150-10YML-TR | MIC61150-10YML-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | PMIC - PMIC - Voltage Regulators - Linear - MIC61150-10YML-TR | 1V 1.5A Voltage Regulator IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | LDO Voltage Regulators | IC REG LINEAR 1V 1.5A 10MLF | PMIC - Voltage Regulators - Linear |
| Regulator Type | Standard | Low Dropout | |||||
| Output Polarity | Positive | ||||||
| Output Voltage Type | Fixed | Fixed; Fixed | Fixed | Fixed; Fixed | |||
| Package Type | Other; 10-VFDFN Exposed Pad, 10-MLF® | Other; 10-MLF (3x3) | Other; Tape & Reel (TR) | Other; 10-VFDFN Exposed Pad, 10-MLF® | |||
| Special Features | Input Overcurrent Protection | Input Overcurrent Protection; Enable | Enable |