Linear Voltage Regulator IC Positive Fixed 1 Output 3A 10-MSOP-EP
IC REG LINEAR 1V 3A 10MSOP
IC REG LINEAR 1V 3A 10MSOP
LDO Voltage Regulators Low VIN, Single Supply, 3A LDO
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | IC Linear Voltage Regulators | IC Voltage Regulators | IC Linear Voltage Regulators | IC Linear Voltage Regulators |
| Product Number | MIC61300-10YMME-TR-ND | MIC61300-10YMME-TR | MIC61300-10YMME-TR | MIC61300-10YMME-TR |
| Product Name | Voltage Regulators - Linear, Low Drop Out (LDO) Regulators | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - Linear | PMIC - Voltage Regulators - Linear | LDO Voltage Regulators |
| Regulator Type | Standard | |||
| Output Polarity | Positive | |||
| Output Voltage Type | Fixed | |||
| Package Type | Other; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width) Exposed Pad" | |||
| Special Features | Input Overcurrent Protection | Enable |